Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3454W16S-1S

Description
Jam Nut Receptacle Cad Od Alum
Request a Quote Datasheet
Description
Jam Nut Receptacle Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3454W16S-1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W16S-1S
Connectors Mil-Qualified, Circular Body, All MS3454W16S-1S
Jam Nut Receptacle Cad Od Alum

Jam Nut Receptacle Cad Od Alum

Buy Now
5015 7#16S SKT RECP

5015 7#16S SKT RECP

Buy Now
M5015 III circular connector - MS3454W16S-1S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W16S-1S
M5015 III circular connector MS3454W16S-1S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 16S-1, Jam Nut; Military Specification Aero Electric - 80P5482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16S-1, Jam Nut; Military Specification Aero Electric
80P5482
Circular Conn, Rcpt, 16S-1, Jam Nut; Military Specification Aero Electric 80P5482
CIRCULAR CONN, RCPT, 16S-1, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16S-1, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3454W16S-1S Conesys Aero-Electric MS3454W16S-1S MS3454W16S-1S 80P5482
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Rcpt, 16S-1, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details