Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3451W24-12S

Description
Inline Recept Cad Od Alum
Request a Quote Datasheet
Description
Inline Recept Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3451W24-12S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3451W24-12S
Connectors Mil-Qualified, Circular Body, All MS3451W24-12S
Inline Recept Cad Od Alum

Inline Recept Cad Od Alum

Buy Now
Circular Conn, Rcpt, 24-12, Cable; Military Specification Aero Electric - 80P5425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-12, Cable; Military Specification Aero Electric
80P5425
Circular Conn, Rcpt, 24-12, Cable; Military Specification Aero Electric 80P5425
CIRCULAR CONN, RCPT, 24-12, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-12, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3451W24-12S 80P5425
Product Name Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 24-12, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details