Aero-Electric Connector, Inc. Circular Conn, Rcpt, 20-29, Cable; Military Specification Aero Electric MS3451W20-29S

Description
5015 17#16 SKT RECP
Request a Quote Datasheet
Description
5015 17#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 17#16 SKT RECP

5015 17#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 20-29, Cable; Military Specification Aero Electric - 80P5402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-29, Cable; Military Specification Aero Electric
80P5402
Circular Conn, Rcpt, 20-29, Cable; Military Specification Aero Electric 80P5402
CIRCULAR CONN, RCPT, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3451W20-29S 80P5402
Product Name Circular Conn, Rcpt, 20-29, Cable; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers