Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
CONESYS
MS3451L32-7SW -- CONNECTORS MIL-QUALIFIED, CIRCULAR BODY, ALL
Conesys
Connectors Mil-Qualified, Circular Body, All
MS3451L32-7SW
Description
Inline Receptacle Nickel Alum
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Inline Receptacle Nickel Alum
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3451L32-7SW
Connectors Mil-Qualified, Circular Body, All
MS3451L32-7SW
Inline Receptacle Nickel Alum
Inline Receptacle Nickel Alum
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Power Connectors
Product Number
MS3451L32-7SW
Product Name
Connectors Mil-Qualified, Circular Body, All
Device Type
Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Connector Cord Sets
12A4T
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Altech Corp.
Heavy Duty Power Connectors
403066M
Specs
Standards / Certifications
RoHS
View Details
BARTEC
Plug connection 16 A
plug connection 16 a 3 pole 4 pole and 5 pole
Specs
Device Type
Plug
Applications
Industrial
Current Rating
16 amps
View Details
Suzhou Ele Mfg Co., Ltd.
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R for Special Purpose
2104M
Specs
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details