Aero-Electric Connector, Inc. M5015 III circular connector MS3450W22-2P

Description
5015 3#8 PIN RECP
Request a Quote Datasheet
Description
5015 3#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 3#8 PIN RECP

5015 3#8 PIN RECP

Buy Now
M5015 III circular connector - MS3450W22-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W22-2P
M5015 III circular connector MS3450W22-2P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 22-2, Wall Mount; Military Specification Aero Electric - 80P5265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-2, Wall Mount; Military Specification Aero Electric
80P5265
Circular Conn, Rcpt, 22-2, Wall Mount; Military Specification Aero Electric 80P5265
CIRCULAR CONN, RCPT, 22-2, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-2, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450W22-2P MS3450W22-2P 80P5265
Product Name M5015 III circular connector Circular Conn, Rcpt, 22-2, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details