Aero-Electric Connector, Inc. M5015 III circular connector MS3450W18-9S

Description
5015 2#12 5#16 SKT RECP
Request a Quote Datasheet
Description
5015 2#12 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 2#12 5#16 SKT RECP

5015 2#12 5#16 SKT RECP

Buy Now
M5015 III circular connector - MS3450W18-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W18-9S
M5015 III circular connector MS3450W18-9S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 18-9, Wall Mount; Military Specification Aero Electric - 80P5238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-9, Wall Mount; Military Specification Aero Electric
80P5238
Circular Conn, Rcpt, 18-9, Wall Mount; Military Specification Aero Electric 80P5238
CIRCULAR CONN, RCPT, 18-9, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-9, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450W18-9S MS3450W18-9S 80P5238
Product Name M5015 III circular connector Circular Conn, Rcpt, 18-9, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-2-8702P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details