Aero-Electric Connector, Inc. M5015 III circular connector MS3450W18-1S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450W18-1S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W18-1S
M5015 III circular connector MS3450W18-1S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
5015 10#16 SKT RECP

5015 10#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 18-1, Wall Mount; Military Specification Aero Electric - 80P5232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-1, Wall Mount; Military Specification Aero Electric
80P5232
Circular Conn, Rcpt, 18-1, Wall Mount; Military Specification Aero Electric 80P5232
CIRCULAR CONN, RCPT, 18-1, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-1, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450W18-1S Conesys Aero-Electric MS3450W18-1S 80P5232
Product Name M5015 III circular connector Circular Conn, Rcpt, 18-1, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details