Aero-Electric Connector, Inc. M5015 III circular connector MS3450L24-28P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L24-28P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L24-28P
M5015 III circular connector MS3450L24-28P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
5015 24#16 PIN RECP

5015 24#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 24-28, Wall Mount; Military Specification Aero Electric - 80P5175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-28, Wall Mount; Military Specification Aero Electric
80P5175
Circular Conn, Rcpt, 24-28, Wall Mount; Military Specification Aero Electric 80P5175
CIRCULAR CONN, RCPT, 24-28, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-28, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450L24-28P Conesys Aero-Electric MS3450L24-28P 80P5175
Product Name M5015 III circular connector Circular Conn, Rcpt, 24-28, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details