Aero-Electric Connector, Inc. Ae1 18C 18#20 Pin Recp Aero Electric MS27656T15B18AA

Description
AE1 18C 18#20 PIN RECP
Request a Quote
Description
AE1 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AE1 18C 18#20 PIN RECP

AE1 18C 18#20 PIN RECP

Buy Now
Ae1 18C 18#20 Pin Recp Aero Electric - 31AH7130 - Newark, An Avnet Company
Chicago, IL, United States
Ae1 18C 18#20 Pin Recp Aero Electric
31AH7130
Ae1 18C 18#20 Pin Recp Aero Electric 31AH7130
AE1 18C 18#20 PIN RECP

AE1 18C 18#20 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS27656T15B18AA 31AH7130
Product Name Ae1 18C 18#20 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details