Aero-Electric Connector, Inc.
Ae2 61C 61#20 Pin Plug Aero Electric
MS27484T24F61AA
Description
AE2 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 61C 61#20 Pin Plug Aero Electric
31AH5086
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27484T24F61AA |
31AH5086 |
|
Product Name
|
|
Ae2 61C 61#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Termination
Solderless
Mounting
Free Hanging (In-Line)
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details