Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 II
MS27474T24B19PA
Description
AE2 19C 19#12 J/N
-
PEI-Genesis
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 19C 19#12 J/N
Request a Quote
Email Supplier
Suppliers
Ae2 19C 19#12 J/n Aero Electric
31AH4349
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27474T24B19PA |
MS27474T24B19PA |
31AH4349 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 II |
Ae2 19C 19#12 J/n Aero Electric |
|
Connector Type
|
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details