Aero-Electric Connector, Inc.
Ae1 6C 6#12 Pin Recp Aero Electric
MS27468T17F6P-LC
Description
AE1 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 6C 6#12 Pin Recp Aero Electric
31AH3086
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27468T17F6P-LC |
31AH3086 |
|
Product Name
|
|
Ae1 6C 6#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Mounting
4 Hole Panel Mount / Flange Mount
View Details
Gender
Male / Plug; Female / Jack
Geometry
Straight
Termination
Quick connect
View Details
2 suppliers