Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 I
MS27468T11B99PB
Description
AE1 7C 7#20 PIN J/N
-
PEI-Genesis
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 7C 7#20 PIN J/N
Request a Quote
Email Supplier
Suppliers
Ae1 7C 7#20 Pin J/n Aero Electric
53AH7709
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27468T11B99PB |
MS27468T11B99PB |
53AH7709 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 I |
Ae1 7C 7#20 Pin J/n Aero Electric |
|
Connector Type
|
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Connector Type
Phone Jack / Plug
Gender
Female / Jack
Current Rating
10.0 amps
View Details
Omnetics Connector Corporation
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty
Geometry
Straight
Termination
Through Hole
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
5 suppliers