TE Connectivity Connectors Crimp Terminals, Splices, Lugs - Unreviewed 52453-1

Description
PG SPR SPD 22-16 CUT STRP COMM22-18MIL 6
Request a Quote Datasheet
Description
PG SPR SPD 22-16 CUT STRP COMM22-18MIL 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 52453-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
52453-1
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 52453-1
PG SPR SPD 22-16 CUT STRP COMM22-18MIL 6

PG SPR SPD 22-16 CUT STRP COMM22-18MIL 6

Buy Now
Spade Connectors - A100654TR-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A100654TR-ND
Spade Connectors A100654TR-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Spade Connectors - A100654CT-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A100654CT-ND
Spade Connectors A100654CT-ND
Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-52453-1
600V Electronic Connector 392-52453-1
Spring Spade Terminal, 16-22AWG, Red Vinyl Insulated, 600V, Tin Plated Bronze Product overview: 52453-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52453-1 can be used for catalog matching and distributor lookup.

Spring Spade Terminal, 16-22AWG, Red Vinyl Insulated, 600V, Tin Plated Bronze Product overview: 52453-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52453-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Spade Connectors - 1333482-52453-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1333482-52453-1
Connectors, Interconnects - Terminals - Spade Connectors 1333482-52453-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333482-52453-1 Category: Connectors, Interconnects>Termin als>Spade Connectors Packaging: Reel - TR Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Phosphor Bronze Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Spring, Snap Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.945" (24.00mm) Insulation: Insulated Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm) Stud/Tab Size: 6 Stud Length - Ring Center to Termination: 0.238" (6.05mm) Length - Termination: 0.426" (10.82mm) Tongue Inside Opening: 0.140" (3.56mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 524531,A100654CT,524 53-1-ND,A100654TR,22 66-52453-1TR Base Product Number: 52453 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333482-52453-1
Category: Connectors, Interconnects>Terminals>Spade Connectors
Packaging: Reel - TR
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Phosphor Bronze
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Terminal Type: Spring, Snap
Width - Outer Edges: 0.250" (6.35mm)
Length - Overall: 0.945" (24.00mm)
Insulation: Insulated
Insulation Diameter: 0.105" ~ 0.140" (2.67mm ~ 3.56mm)
Stud/Tab Size: 6 Stud
Length - Ring Center to Termination: 0.238" (6.05mm)
Length - Termination: 0.426" (10.82mm)
Tongue Inside Opening: 0.140" (3.56mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 524531,A100654CT,52453-1-ND,A100654TR,2266-52453-1TR
Base Product Number: 52453
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Spade Connectors - 52453-1 - ODG (Origin Data Global)
Shenzhen, China
Spade Connectors
52453-1
Spade Connectors 52453-1
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52453-1 A100654TR-ND 392-52453-1 1333482-52453-1 52453-1
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Spade Connectors 600V Electronic Connector Connectors, Interconnects - Terminals - Spade Connectors Spade Connectors
Connector Type Military Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products