Aero-Electric Connector, Inc.
Ae1 7C 7#20 Pin J/n Aero Electric
MS27468T11B99AB
Description
AE1 7C 7#20 PIN J/N
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 7C 7#20 PIN J/N
Request a Quote
Email Supplier
Suppliers
Ae1 7C 7#20 Pin J/n Aero Electric
53AH7706
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27468T11B99AB |
53AH7706 |
|
Product Name
|
|
Ae1 7C 7#20 Pin J/n Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers