Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/87R0803N

Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/87R0803N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/87R0803N
MIL Spec Connector - MIL-DTL-83723 III M83723/87R0803N
STD PLUG, PIN, 83723 SIII THREADED

STD PLUG, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric - 80P7157 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric
80P7157
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric 80P7157
CIRCULAR CONN, PLUG, 8-3, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, PLUG, 8-3, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/87R0803N 80P7157
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details