TE Connectivity Ribbon Cable Connectors 1658622-9

Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 55.37 MM  [2.18 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 55.37 MM  [2.18 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1658622-9 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1658622-9
Ribbon Cable Connectors 1658622-9
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 55.37 MM  [2.18 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ]
  • Connector Height : 15.16 MM  [.597 INCH ]
  • Connector Length : 55.37 MM  [2.18 INCH ]
  • Connector Width : 7.49 MM  [.295 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26
  • Wire Size (CMA) : 158 - 296

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Pin Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
1A 250V Electronic Connector
316-1658622-9
1A 250V Electronic Connector 316-1658622-9
40 Pos Receptacle, 1A, 250V, 2.54mm Pitch, Right Angle Header Product overview: 1658622-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1658622-9 can be used for catalog matching and distributor lookup.

40 Pos Receptacle, 1A, 250V, 2.54mm Pitch, Right Angle Header Product overview: 1658622-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1658622-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1658622-9 - 760542-1658622-9 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1658622-9
760542-1658622-9
Rectangular Connectors - 1658622-9 760542-1658622-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760542-1658622-9 Series: AMP-Latch Packaging: Bulk Number of Positions: 40 Pitch: 0.100" (2.54mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold or Gold-Palladium Contact Finish Thickness: 30μin (0.76μm) Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Family Name: 1658622 Categories: Connectors, Interconnects Introduction Date: September 29, 2009 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760542-1658622-9
Series: AMP-Latch
Packaging: Bulk
Number of Positions: 40
Pitch: 0.100" (2.54mm)
Color: Black
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold or Gold-Palladium
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Family Name: 1658622
Categories: Connectors, Interconnects
Introduction Date: September 29, 2009
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Free Hanging, Panel Mount - AKC40B-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
AKC40B-ND
Free Hanging, Panel Mount AKC40B-ND
40 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG

40 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 1658622-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
1658622-9
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 1658622-9
40 NOVO MIL/CTR 30DPLEAD FREE

40 NOVO MIL/CTR 30DPLEAD FREE

Buy Now
Receptacles with Recessed Covers, Center & Military Polarized, 40 pos. - 70042781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacles with Recessed Covers, Center & Military Polarized, 40 pos.
70042781
Receptacles with Recessed Covers, Center & Military Polarized, 40 pos. 70042781
Receptacles with Recessed Covers, Center & Military Polarized, 40 pos.

Receptacles with Recessed Covers, Center & Military Polarized, 40 pos.

Supplier's Site
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 73K6226 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
73K6226
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 73K6226
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 28AC7371 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
28AC7371
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity 28AC7371
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:AMP-LATCH NOVO SERIES; CONTACT TERMINATION TYPE:IDC / IDT; NO. OF ROWS:2ROWS ROHS COMPLIANT: YES

WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:AMP-LATCH NOVO SERIES; CONTACT TERMINATION TYPE:IDC / IDT; NO. OF ROWS:2ROWS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658622-9 316-1658622-9 760542-1658622-9 AKC40B-ND 1658622-9 70042781 73K6226 28AC7371
Product Name Ribbon Cable Connectors 1A 250V Electronic Connector Rectangular Connectors - 1658622-9 Free Hanging, Panel Mount Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Receptacles with Recessed Covers, Center & Military Polarized, 40 pos. Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity Wire-Board Connector Receptacle 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Military Connector Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC) Solder IDC IDC IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Connector Accessories - 103682-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details