Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/82R2255N

Description
M83723 55C 55#20 SKT RECP
Request a Quote Datasheet
Description
M83723 55C 55#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M83723 55C 55#20 SKT RECP

M83723 55C 55#20 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/82R2255N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/82R2255N
MIL Spec Connector - MIL-DTL-83723 III M83723/82R2255N
WALL MT RECEPT, SOCKET, 83723 SIII THREA

WALL MT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/82R2255N
MIL Spec Connector - MIL-DTL-83723 lll M83723/82R2255N
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/82R2255N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/82R2255N
Connectors Mil-Qualified, Circular Body, All M83723/82R2255N
WALL MT RECEPT, SOCKET, 83723 SIII THREA

WALL MT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
Circular Conn, Rcpt, 22-55, Wall Mount; Military Specification Aero Electric - 44X4550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-55, Wall Mount; Military Specification Aero Electric
44X4550
Circular Conn, Rcpt, 22-55, Wall Mount; Military Specification Aero Electric 44X4550
CIRCULAR CONN, RCPT, 22-55, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-55, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/82R2255N M83723/82R2255N M83723/82R2255N M83723/82R2255N 44X4550
Product Name MIL Spec Connector - MIL-DTL-83723 III MIL Spec Connector - MIL-DTL-83723 lll Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 22-55, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details