Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/82R1412N

Description
WALL MT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet
Description
WALL MT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/82R1412N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/82R1412N
MIL Spec Connector - MIL-DTL-83723 III M83723/82R1412N
WALL MT RECEPT, SOCKET, 83723 SIII THREA

WALL MT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
M83723 12C MIXED SKT RECP

M83723 12C MIXED SKT RECP

Buy Now
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric - 80P6941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric
80P6941
Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric 80P6941
CIRCULAR CONN, RCPT, 14-12, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-12, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/82R1412N Conesys Aero-Electric M83723/82R1412N 80P6941
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 14-12, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details