Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/76W8036

Description
STD PLUG, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/76W8036 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/76W8036
Connectors Mil-Qualified, Circular Body, All M83723/76W8036
STD PLUG, PIN, 83723 SIII BAYONET

STD PLUG, PIN, 83723 SIII BAYONET

Buy Now
Connectors, Interconnects - Circular Connectors - 1031135-M83723/76W8036 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1031135-M83723/76W8036
Connectors, Interconnects - Circular Connectors 1031135-M83723/76W8036
Win Source Part Number: 1031135-M83723/76W80 36 Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-83723 Series III Number of Positions: 3 (Power) Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Box Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Automotive, Military Orientation: 6 Standard Package: 1 Shell Size - Insert: 8-3 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): M83723/76W8036YDL66R -8-3P6C00300; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: Conesys Other Names: 2403-M83723/76W8036 Base Product Number: M83723/76 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1031135-M83723/76W8036
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-83723 Series III
Number of Positions: 3 (Power)
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Box
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Automotive, Military
Orientation: 6
Standard Package: 1
Shell Size - Insert: 8-3
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): M83723/76W8036YDL66R-8-3P6C00300;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4020
Mfr: Conesys
Other Names: 2403-M83723/76W8036
Base Product Number: M83723/76
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/76W8036 1031135-M83723/76W8036
Product Name Connectors Mil-Qualified, Circular Body, All Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Coaxial Adapters - TE-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9283GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details