Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/75R1002N

Description
STD PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote Datasheet
Description
STD PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/75R1002N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/75R1002N
MIL Spec Connector - MIL-DTL-83723 III M83723/75R1002N
STD PLUG, SOCKET, 83723 SIII BAYONET

STD PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 10-2, Cable; Military Specification Aero Electric - 80P6779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10-2, Cable; Military Specification Aero Electric
80P6779
Circular Conn, Plug, 10-2, Cable; Military Specification Aero Electric 80P6779
CIRCULAR CONN, PLUG, 10-2, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 10-2, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/75R1002N 80P6779
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 10-2, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details