Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/74R0803N

Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
JAM NUT RECEPT, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/74R0803N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/74R0803N
MIL Spec Connector - MIL-DTL-83723 III M83723/74R0803N
JAM NUT RECEPT, PIN, 83723 SIII BAYONET

JAM NUT RECEPT, PIN, 83723 SIII BAYONET

Buy Now
Circular Mil-C-83723, Receptacle, 8-3, Panel; Military Specification Aero Electric - 80P6717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Mil-C-83723, Receptacle, 8-3, Panel; Military Specification Aero Electric
80P6717
Circular Mil-C-83723, Receptacle, 8-3, Panel; Military Specification Aero Electric 80P6717
CIRCULAR MIL-C-83723, RECEPTACLE, 8-3, PANEL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR MIL-C-83723, RECEPTACLE, 8-3, PANEL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/74R0803N 80P6717
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Mil-C-83723, Receptacle, 8-3, Panel; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details