Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26WC35PN

Description
AE3 22C 22#22D PIN PLUG
Request a Quote Datasheet
Description
AE3 22C 22#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 22C 22#22D PIN PLUG

AE3 22C 22#22D PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WC35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WC35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WC35PN
Self Locking RFI Plug, Class W

Self Locking RFI Plug, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WC35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WC35PN
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, 13-35, Cable; Military Specification Aero Electric - 98Y5063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13-35, Cable; Military Specification Aero Electric
98Y5063
Circular Conn, Plug, 13-35, Cable; Military Specification Aero Electric 98Y5063
CIRCULAR CONN, PLUG, 13-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 13-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/26WC35PN D38999/26WC35PN 98Y5063
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 13-35, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909D4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details