Conesys MIL Spec Connector - MIL-DTL-38999 III D38999/26KJ35PD

Description
RFI Plug, Firewall, K
Request a Quote
Description
RFI Plug, Firewall, K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26KJ35PD - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26KJ35PD
MIL Spec Connector - MIL-DTL-38999 III D38999/26KJ35PD
RFI Plug, Firewall, K

RFI Plug, Firewall, K

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number D38999/26KJ35PD
Product Name MIL Spec Connector - MIL-DTL-38999 III
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2821227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 2.000 GHz
View Details