Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WG16SN

Description
AE3 16C 16#16 SKT J/N RECP
Request a Quote Datasheet
Description
AE3 16C 16#16 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 16C 16#16 SKT J/N RECP

AE3 16C 16#16 SKT J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WG16SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WG16SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WG16SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 21-16, Jam Nut; Military Specification Aero Electric - 98Y4901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-16, Jam Nut; Military Specification Aero Electric
98Y4901
Circular Conn, Rcpt, 21-16, Jam Nut; Military Specification Aero Electric 98Y4901
CIRCULAR CONN, RCPT, 21-16, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-16, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WG16SN D38999/24WG16SN 98Y4901
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 21-16, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details