Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WE99SN

Description
AE3 23C 21#20 2#16 SKT J/N
Request a Quote Datasheet
Description
AE3 23C 21#20 2#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 23C 21#20 2#16 SKT J/N

AE3 23C 21#20 2#16 SKT J/N

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WE99SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WE99SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WE99SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WE99SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WE99SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WE99SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WE99SN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 17-99, Jam Nut; Military Specification Aero Electric - 98Y4887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-99, Jam Nut; Military Specification Aero Electric
98Y4887
Circular Conn, Rcpt, 17-99, Jam Nut; Military Specification Aero Electric 98Y4887
CIRCULAR CONN, RCPT, 17-99, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-99, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24WE99SN D38999/24WE99SN D38999/24WE99SN 98Y4887
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 17-99, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers