Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ90PN

Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FJ90PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FJ90PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FJ90PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 25-90, Jam Nut; Military Specification Aero Electric - 98Y4840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-90, Jam Nut; Military Specification Aero Electric
98Y4840
Circular Conn, Rcpt, 25-90, Jam Nut; Military Specification Aero Electric 98Y4840
CIRCULAR CONN, RCPT, 25-90, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-90, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24FJ90PN 98Y4840
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-90, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC (F) St. Connector for RG316 Cable - ET-BFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Arrays, Edge Type, Mezzanine (Board to Board) - OR790TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers