Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All D38999/24FG39SN

Description
AE3 39C 37#20 2#16 SKT J/N
Request a Quote Datasheet
Description
AE3 39C 37#20 2#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 39C 37#20 2#16 SKT J/N

AE3 39C 37#20 2#16 SKT J/N

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24FG39SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24FG39SN
Connectors Mil-Qualified, Circular Body, All D38999/24FG39SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FG39SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FG39SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FG39SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FG39SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FG39SN
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric - 98Y4801 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric
98Y4801
Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric 98Y4801
CIRCULAR CONN, RCPT, 21-39, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-39, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FG39SN D38999/24FG39SN D38999/24FG39SN D38999/24FG39SN 98Y4801
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 21-39, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Surface Mount Micro-D Connectors -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
Plug socket - MSSD-C-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details