Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FC35SN

Description
AE3 22C 22#22D SKT J/N RECP
Request a Quote Datasheet
Description
AE3 22C 22#22D SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 22C 22#22D SKT J/N RECP

AE3 22C 22#22D SKT J/N RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FC35SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FC35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FC35SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FC35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FC35SN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Aero Electric - 98Y4755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Aero Electric
98Y4755
Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Aero Electric 98Y4755
CIRCULAR CONN, RCPT, 13-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 22 Pos Crmp St Jam Nut 22Term Rohs Compliant Conesys - 79AH1523 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 22 Pos Crmp St Jam Nut 22Term Rohs Compliant Conesys
79AH1523
Conn D38999 Circ Skt 22 Pos Crmp St Jam Nut 22Term Rohs Compliant Conesys 79AH1523
CONN D38999 CIRC SKT 22 POS CRMP ST JAM NUT 22TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 22 POS CRMP ST JAM NUT 22TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/24FC35SN D38999/24FC35SN 98Y4755 79AH1523
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Aero Electric Conn D38999 Circ Skt 22 Pos Crmp St Jam Nut 22Term Rohs Compliant Conesys
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers