Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24FA98PN

Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24FA98PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24FA98PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24FA98PN
Jam Nut Receptacle, Class F

Jam Nut Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/24FA98PN
MIL Spec Connector - MIL-DTL-38999 I D38999/24FA98PN
AE3 3C 3#20 PIN J/N RECP

AE3 3C 3#20 PIN J/N RECP

Buy Now
AE3 3C 3#20 PIN J/N RECP

AE3 3C 3#20 PIN J/N RECP

Buy Now
Circular Conn, Rcpt, 9-98, Jam Nut; Military Specification Aero Electric - 98Y4740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9-98, Jam Nut; Military Specification Aero Electric
98Y4740
Circular Conn, Rcpt, 9-98, Jam Nut; Military Specification Aero Electric 98Y4740
CIRCULAR CONN, RCPT, 9-98, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 9-98, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24FA98PN D38999/24FA98PN Conesys Aero-Electric D38999/24FA98PN 98Y4740
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 9-98, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details