Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ8PN

Description
Wall Mt Receptacle, Class W
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WJ8PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WJ8PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ8PN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
AE3 8C 8#8(TWIN) PIN RECP

AE3 8C 8#8(TWIN) PIN RECP

Buy Now
Circular Conn, Rcpt, 25-8, Wall Mount; Military Specification Aero Electric - 98Y4735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-8, Wall Mount; Military Specification Aero Electric
98Y4735
Circular Conn, Rcpt, 25-8, Wall Mount; Military Specification Aero Electric 98Y4735
CIRCULAR CONN, RCPT, 25-8, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-8, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ8PN Conesys Aero-Electric D38999/20WJ8PN 98Y4735
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-8, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N (M) St. Connector for RG58 Cable - ET-NMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details