Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WE26SN

Description
AE3 26C 26#20 SKT RECP
Request a Quote Datasheet
Description
AE3 26C 26#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 26C 26#20 SKT RECP

AE3 26C 26#20 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WE26SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WE26SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WE26SN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WE26SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WE26SN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 17-26, Wall Mount; Military Specification Aero Electric - 98Y4672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-26, Wall Mount; Military Specification Aero Electric
98Y4672
Circular Conn, Rcpt, 17-26, Wall Mount; Military Specification Aero Electric 98Y4672
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20WE26SN D38999/20WE26SN 98Y4672
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 17-26, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers