Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WC4PN

Description
AE3 4C 4#16 PIN RECP
Request a Quote Datasheet
Description
AE3 4C 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 4C 4#16 PIN RECP

AE3 4C 4#16 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WC4PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WC4PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WC4PN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Aero Electric - 98Y4655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Aero Electric
98Y4655
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Aero Electric 98Y4655
CIRCULAR CONN, RCPT, 13-4, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-4, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 4 Pos Crmp St Wall Mnt Rohs Compliant Conesys - 79AH1464 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 4 Pos Crmp St Wall Mnt Rohs Compliant Conesys
79AH1464
Conn D38999 Circ Pin 4 Pos Crmp St Wall Mnt Rohs Compliant Conesys 79AH1464
CONN D38999 CIRC PIN 4 POS CRMP ST WALL MNT ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 4 POS CRMP ST WALL MNT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20WC4PN D38999/20WC4PN 98Y4655 79AH1464
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Aero Electric Conn D38999 Circ Pin 4 Pos Crmp St Wall Mnt Rohs Compliant Conesys
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers