Aero-Electric Connector, Inc.
M83723 7C 7#16 Pin Plug Aero Electric
AE83376W1407N
Description
M83723 7C 7#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 7C 7#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 7C 7#16 Pin Plug Aero Electric
25AH5693
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE83376W1407N |
25AH5693 |
|
Product Name
|
|
M83723 7C 7#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers