AE771L18-32PX-LC -- AE7 32C 32#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae7 32C 32#20 Pin Recp Aero Electric
AE771L18-32PX-LC
Description
AE7 32C 32#20 PIN RECP
Description
AE7 32C 32#20 PIN RECP
Suppliers
Ae7 32C 32#20 Pin Recp Aero Electric
25AH2480
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25AH2480 |
|
Product Name
|
Ae7 32C 32#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Solder
View Details