Aero-Electric Connector, Inc.
5015 2C 2#12 Pin Plug Aero Electric
AE556LS16-11PX-LC
Description
5015 2C 2#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 2C 2#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 2C 2#12 Pin Plug Aero Electric
30AH7601
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE556LS16-11PX-LC |
30AH7601 |
|
Product Name
|
|
5015 2C 2#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details