Aero-Electric Connector, Inc. 5015 4#8 Pin Plug Aero Electric AE556L22-22PY

Description
5015 4#8 PIN PLUG
Request a Quote
Description
5015 4#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 4#8 PIN PLUG

5015 4#8 PIN PLUG

Buy Now
5015 4#8 Pin Plug Aero Electric - 30AH8345 - Newark, An Avnet Company
Chicago, IL, United States
5015 4#8 Pin Plug Aero Electric
30AH8345
5015 4#8 Pin Plug Aero Electric 30AH8345
5015 4#8 PIN PLUG

5015 4#8 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE556L22-22PY 30AH8345
Product Name 5015 4#8 Pin Plug Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details