Aero-Electric Connector, Inc.
5015 14C 14#16 Pin Plug Aero Electric
AE556L22-19PX
Description
5015 14C 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 14C 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 14C 14#16 Pin Plug Aero Electric
30AH8310
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE556L22-19PX |
30AH8310 |
|
Product Name
|
|
5015 14C 14#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers