Aero-Electric Connector, Inc.
5015 3#8 6#12 Pin Recp Aero Electric
AE554W24-11PX
Description
5015 3#8 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 3#8 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 3#8 6#12 Pin Recp Aero Electric
30AH6669
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE554W24-11PX |
30AH6669 |
|
Product Name
|
|
5015 3#8 6#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
125 volts
Current Rating
4.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details