Aero-Electric Connector, Inc. 5015 7C 5#16, 2#12 Pin Recp Aero Electric AE552L18-9PW

Description
5015 7C 5#16, 2#12 PIN RECP
Request a Quote
Description
5015 7C 5#16, 2#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 7C 5#16, 2#12 PIN RECP

5015 7C 5#16, 2#12 PIN RECP

Buy Now
5015 7C 5#16, 2#12 Pin Recp Aero Electric - 30AH5531 - Newark, An Avnet Company
Chicago, IL, United States
5015 7C 5#16, 2#12 Pin Recp Aero Electric
30AH5531
5015 7C 5#16, 2#12 Pin Recp Aero Electric 30AH5531
"5015 7C 5#16, 2#12 PIN RECP"

"5015 7C 5#16, 2#12 PIN RECP"

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric AE552L18-9PW 30AH5531
Product Name 5015 7C 5#16, 2#12 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details