Aero-Electric Connector, Inc.
5015 10C 10#16 Pin Recp Aero Electric
AE552L18-1PX-LC
Description
5015 10C 10#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 10C 10#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 10C 10#16 Pin Recp Aero Electric
30AH5491
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE552L18-1PX-LC |
30AH5491 |
|
Product Name
|
|
5015 10C 10#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers