Aero-Electric Connector, Inc.
5015 3#8 Skt Recp Aero Electric
AE550L22-2SW
Description
5015 3#8 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 3#8 SKT RECP
Request a Quote
Email Supplier
Suppliers
5015 3#8 Skt Recp Aero Electric
30AH4330
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE550L22-2SW |
30AH4330 |
|
Product Name
|
|
5015 3#8 Skt Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details