Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326WD18AB
Description
AE3 53C 53#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 53C 53#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 53C 53#20 Pin Plug Aero Electric
30AH3251
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326WD18AB |
AE326WD18AB |
30AH3251 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 53C 53#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers