Aero-Electric Connector, Inc.
Ae3 53C 53#20 Pin Plug Aero Electric
AE326KH53AA
Description
AE3 53C 53#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 53C 53#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 53C 53#20 Pin Plug Aero Electric
53AH2650
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326KH53AA |
53AH2650 |
|
Product Name
|
|
Ae3 53C 53#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details