Aero-Electric Connector, Inc.
Unspecified Connectors
AE326FJ4SA
Description
AE3 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 32C 32#20 Pin Plug Aero Electric
25AH0341
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326FJ4SA |
Conesys Aero-Electric AE326FJ4SA |
25AH0341 |
|
Product Name
|
Unspecified Connectors |
|
Ae3 32C 32#20 Pin Plug Aero Electric |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details