Aero-Electric Connector, Inc.
Ae3 32C 32#20 Pin Plug Aero Electric
AE326FG11BA
Description
AE3 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 32C 32#20 Pin Plug Aero Electric
25AH0164
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FG11BA |
25AH0164 |
|
Product Name
|
|
Ae3 32C 32#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details