Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326FF11SA-LC
Description
AE3 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae3 32C 32#20 Pin Plug Aero Electric
53AH2305
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE326FF11SA-LC |
AE326FF11SA-LC |
53AH2305 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL-38999 III |
Ae3 32C 32#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details