Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 III
AE326FE6SA
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Ae3 19C 19#20 Pin Plug Aero Electric
25AH0074
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AE326FE6SA |
Conesys Aero-Electric AE326FE6SA |
25AH0074 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 III |
|
Ae3 19C 19#20 Pin Plug Aero Electric |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board to Board Connector; DIN Connector; Wire to Board Connector
Gender
Female / Jack
Geometry
Straight
View Details
3 suppliers
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Molex Signal Tech Industrial Ltd.
Connector Type
Circular / Cylindrical Connectors; Military Connector
View Details