Aero-Electric Connector, Inc.
Ae3 4C 4#16 Pin J/n Recp Aero Electric
AE324WF30BA
Description
AE3 4C 4#16 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 4C 4#16 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 4C 4#16 Pin J/n Recp Aero Electric
24AH9183
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WF30BA |
24AH9183 |
|
Product Name
|
|
Ae3 4C 4#16 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers