Aero-Electric Connector, Inc.
Ae3 3C 3#20 Pin J/n Recp Aero Electric
AE324WE6PC
Description
AE3 3C 3#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE3 3C 3#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Ae3 3C 3#20 Pin J/n Recp Aero Electric
99AJ7362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE324WE6PC |
99AJ7362 |
|
Product Name
|
|
Ae3 3C 3#20 Pin J/n Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details